Samtec Inc. PCB Headers TSW-105-07-F-D

Description
Samtec TSW-105-07-F-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-07-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612265 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612265
PCB Headers 1612265
Samtec TSW-105-07-F-D Pin Header

Samtec TSW-105-07-F-D Pin Header

Supplier's Site
PCB Headers - 1612483 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612483
PCB Headers 1612483
Samtec TSW-105-07-F-D Pin Header

Samtec TSW-105-07-F-D Pin Header

Supplier's Site
Rectangular Connectors - TSW-105-07-F-D - 937840-TSW-105-07-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-105-07-F-D
937840-TSW-105-07-F-D
Rectangular Connectors - TSW-105-07-F-D 937840-TSW-105-07-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 937840-TSW-105-07-F- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 10 position 0.100" (2.54mm) Package: Bag Mounting: Through Hole Family Name: TSW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSW-105-07-F-D-ND, SAM8999

Manufacturer: Samtec Inc.
Win Source Part Number: 937840-TSW-105-07-F-D
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole
Family Name: TSW-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSW-105-07-F-D-ND, SAM8999

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-105-07-F-D
Electronic Connector 314-TSW-105-07-F-D
CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-07-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 2.54MM Product overview: TSW-105-07-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-105-07-F-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 73P9489 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
73P9489
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 73P9489
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612265 937840-TSW-105-07-F-D 314-TSW-105-07-F-D 73P9489
Product Name PCB Headers Rectangular Connectors - TSW-105-07-F-D Electronic Connector Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details