Samtec Inc. PCB Headers TSW-105-06-T-S

Description
Samtec TSW-105-06-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-06-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803153 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803153
PCB Headers 1803153
Samtec TSW-105-06-T-S Pin Header

Samtec TSW-105-06-T-S Pin Header

Supplier's Site
PCB Headers - 1803315 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803315
PCB Headers 1803315
Samtec TSW-105-06-T-S Pin Header

Samtec TSW-105-06-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 12P1453 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
12P1453
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 12P1453
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803153 12P1453
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers