The Header, 2.54mm, Through Hole Vertical, 8 Position (part number 79P5714) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. Engineers should consider this product for applications requiring reliable and robust connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P5714 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |