Samtec Inc. .025'' Sq. Terminal Strips Rohs Compliant Samtec TSW-104-17-G-D-LL

Description
.025'' SQ. TERMINAL STRIPS ROHS COMPLIANT: YES
Datasheet
Description
.025'' SQ. TERMINAL STRIPS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.025'' Sq. Terminal Strips Rohs Compliant Samtec - 38AH2976 - Newark, An Avnet Company
Chicago, IL, United States
.025'' Sq. Terminal Strips Rohs Compliant Samtec
38AH2976
.025'' Sq. Terminal Strips Rohs Compliant Samtec 38AH2976
.025'' SQ. TERMINAL STRIPS ROHS COMPLIANT: YES

.025'' SQ. TERMINAL STRIPS ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 79P5399 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
79P5399
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 79P5399
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38AH2976 79P5399
Product Name .025'' Sq. Terminal Strips Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details