Samtec Inc. Power Connectors TSW-104-10-G-S-RA

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-104-10-G-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-104-10-G-S-RA
Power Connectors TSW-104-10-G-S-RA
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Header, 2.54Mm, Tht, R/a, 4Way; Pitch Spacing Samtec - 42AH2120 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Tht, R/a, 4Way; Pitch Spacing Samtec
42AH2120
Header, 2.54Mm, Tht, R/a, 4Way; Pitch Spacing Samtec 42AH2120
HEADER, 2.54MM, THT, R/A, 4WAY; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, THT, R/A, 4WAY; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-104-10-G-S-RA 42AH2120
Product Name Power Connectors Header, 2.54Mm, Tht, R/a, 4Way; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Contacts Pitch 0.1000 mm (0.0039 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1390 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details