Samtec Inc. PCB Headers TSW-104-09-G-S

Description
Samtec TSW-104-09-G-S PCB Header
Request a Quote Datasheet
Description
Samtec TSW-104-09-G-S PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644580
PCB Headers 644580
Samtec TSW-104-09-G-S PCB Header

Samtec TSW-104-09-G-S PCB Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 79P5073 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
79P5073
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 79P5073
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3106
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3106
CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 644580 79P5073 84AC3106
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details