Samtec Inc. PCB Headers TSW-104-08-T-D-RA

Description
Samtec TSW-104-08-T-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-08-T-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803145 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803145
PCB Headers 1803145
Samtec TSW-104-08-T-D-RA Pin Header

Samtec TSW-104-08-T-D-RA Pin Header

Supplier's Site
PCB Headers - 1803332 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803332
PCB Headers 1803332
Samtec TSW-104-08-T-D-RA Pin Header

Samtec TSW-104-08-T-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 12P1405 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
12P1405
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 12P1405
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803145 12P1405
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details