Samtec Inc. PCB Headers TSW-104-08-G-S

Description
Samtec TSW-104-08-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-08-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802217 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802217
PCB Headers 1802217
Samtec TSW-104-08-G-S Pin Header

Samtec TSW-104-08-G-S Pin Header

Supplier's Site
PCB Headers - 1801156 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801156
PCB Headers 1801156
Samtec TSW-104-08-G-S Pin Header

Samtec TSW-104-08-G-S Pin Header

Supplier's Site
PCB Headers - 1802217P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802217P
PCB Headers 1802217P
Samtec TSW-104-08-G-S Pin Header

Samtec TSW-104-08-G-S Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0390 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0390
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0390
CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 12P1394 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
12P1394
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 12P1394
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 4POS .100
Hong Kong, China
CONN HEADER 4POS .100" SNGL GOLD
680-TSW-104-08-G-S
CONN HEADER 4POS .100" SNGL GOLD 680-TSW-104-08-G-S
CONN HEADER 4POS .100" SNGL GOLD

CONN HEADER 4POS .100" SNGL GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802217 1802217P 82AC0390 12P1394 680-TSW-104-08-G-S
Product Name PCB Headers PCB Headers Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec CONN HEADER 4POS .100" SNGL GOLD
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MINITEK RECEPTACLE - 10093055-310TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers