Samtec Inc. PCB Headers TSW-104-08-G-S-RA

Description
Samtec TSW-104-08-G-S-RA Pin Header
Request a Quote
Description
Samtec TSW-104-08-G-S-RA Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800237 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800237
PCB Headers 1800237
Samtec TSW-104-08-G-S-RA Pin Header

Samtec TSW-104-08-G-S-RA Pin Header

Supplier's Site
PCB Headers - 1800581 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800581
PCB Headers 1800581
Samtec TSW-104-08-G-S-RA Pin Header

Samtec TSW-104-08-G-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 12P1395 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
12P1395
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 12P1395
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800237 12P1395
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details