Samtec Inc. PCB Headers TSW-104-07-F-S

Description
Samtec TSW-104-07-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-07-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612530 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612530
PCB Headers 1612530
Samtec TSW-104-07-F-S Pin Header

Samtec TSW-104-07-F-S Pin Header

Supplier's Site
PCB Headers - 1612259 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612259
PCB Headers 1612259
Samtec TSW-104-07-F-S Pin Header

Samtec TSW-104-07-F-S Pin Header

Supplier's Site
Rectangular Connectors - TSW-104-07-F-S - 849814-TSW-104-07-F-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-104-07-F-S
849814-TSW-104-07-F-S
Rectangular Connectors - TSW-104-07-F-S 849814-TSW-104-07-F-S
Manufacturer: Samtec Inc. Win Source Part Number: 849814-TSW-104-07-F- S Series: TSW Features: Connector Header position Package: Bag Family Name: TSW-104 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSW-104-07-F-S-ND, SAM8997

Manufacturer: Samtec Inc.
Win Source Part Number: 849814-TSW-104-07-F-S
Series: TSW
Features: Connector Header position
Package: Bag
Family Name: TSW-104
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSW-104-07-F-S-ND, SAM8997

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-104-07-F-S
Electronic Connector 314-TSW-104-07-F-S
CONN HEADER VERT 4POS 2.54MM Product overview: TSW-104-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-104-07-F-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 4POS 2.54MM Product overview: TSW-104-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-104-07-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 73P6949 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
73P6949
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 73P6949
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612530 849814-TSW-104-07-F-S 314-TSW-104-07-F-S 73P6949
Product Name PCB Headers Rectangular Connectors - TSW-104-07-F-S Electronic Connector Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2B-8042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details