"Connector Header Surface Mount 20 position 0.025"" (0.64mm)"
| Omnetics Connector Corporation | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | A79042-001 | 2262-A79042-001-ND |
| Product Name | Nano Strip Connectors | Headers, Male Pins |
| Category | Micro Connector and Nano Connector; Wire to Board Connector | |
| Gender | Male / Plug | |
| Termination | Through Hole | |
| Mounting | PC Mount | Surface Mount |