Samtec Inc. Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSW-104-07-F-D

Description
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC7176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC7176
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC7176
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC7176
Product Name Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - B5743-105-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details