Samtec Inc. PCB Headers TSW-103-23-T-S

Description
Samtec TSW-103-23-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-23-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802182 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802182
PCB Headers 1802182
Samtec TSW-103-23-T-S Pin Header

Samtec TSW-103-23-T-S Pin Header

Supplier's Site
PCB Headers - 1801192 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801192
PCB Headers 1801192
Samtec TSW-103-23-T-S Pin Header

Samtec TSW-103-23-T-S Pin Header

Supplier's Site
PCB Headers - 1802182P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802182P
PCB Headers 1802182P
Samtec TSW-103-23-T-S Pin Header

Samtec TSW-103-23-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec - 12P1362 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
12P1362
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec 12P1362
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802182 1802182P 12P1362
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data