Samtec Inc. PCB Headers TSW-103-08-L-D

Description
Samtec TSW-103-08-L-D Pin Header
Request a Quote
Description
Samtec TSW-103-08-L-D Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, Through Hole Vertical, 6 Position (part number 12P1330) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of six contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this header for applications requiring reliable and robust connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, Through Hole Vertical, 6 Position (part number 12P1330) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of six contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this header for applications requiring reliable and robust connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670851 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670851
PCB Headers 7670851
Samtec TSW-103-08-L-D Pin Header

Samtec TSW-103-08-L-D Pin Header

Supplier's Site
PCB Headers - 7670851P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670851P
PCB Headers 7670851P
Samtec TSW-103-08-L-D Pin Header

Samtec TSW-103-08-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1330 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1330
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1330
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670851 7670851P 12P1330
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 511478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details