Samtec Inc. PCB Headers TSW-103-08-F-S-RA

Description
Samtec TSW-103-08-F-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-08-F-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800233 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800233
PCB Headers 1800233
Samtec TSW-103-08-F-S-RA Pin Header

Samtec TSW-103-08-F-S-RA Pin Header

Supplier's Site
PCB Headers - 1800489 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800489
PCB Headers 1800489
Samtec TSW-103-08-F-S-RA Pin Header

Samtec TSW-103-08-F-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 3 Position; Connector Systems Samtec - 79P3988 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 3 Position; Connector Systems Samtec
79P3988
Header, 2.54Mm, Though Hole, Right Angle, 3 Position; Connector Systems Samtec 79P3988
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800233 79P3988
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products