The Header, 2.54 mm, Through Hole, 6 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 6 contacts arranged in 2 rows. The connector is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW variant is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
CONN HEADER VERT 6POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-103-07-S-D-003 | 79P3952 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |