The Samtec Header, part number 79P3673, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 2 positions. It is compatible with various connector types including SSW, SSQ, SSM, and others, making it versatile for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P3673 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |