The Samtec Header, part number 79P3386, features a 2.54 mm pitch and is designed for through-hole mounting with two contacts. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The current rating per pin varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The product is RoHS compliant and lead-free solderable for certain versions. This header is suitable for applications requiring reliable board-to-board connections in various electronic devices.
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P3386 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |