Samtec TSW-102-08-T-S-RA Pin Header
Samtec TSW-102-08-T-S-RA Pin Header
CONN HEADER R/A 2POS 2.54MM Product overview: TSW-102-08-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-08-T-S-R
Manufacturer: Samtec Inc.
Win Source Part Number: 937824-TSW-102-08-T-
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 2 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800399 | 314-TSW-102-08-T-S-RA | 937824-TSW-102-08-T-S-RA | 12P1276 |
| Product Name | PCB Headers | Electronic Connector | Rectangular Connectors - TSW-102-08-T-S-RA | Header, 2.54Mm, Though Hole, Right Angle, 2 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | Solder | Through Hole Right Angle |