Samtec Inc. PCB Headers TSW-102-08-L-D-RA

Description
Samtec TSW-102-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803390 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803390
PCB Headers 1803390
Samtec TSW-102-08-L-D-RA Pin Header

Samtec TSW-102-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 1803127 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803127
PCB Headers 1803127
Samtec TSW-102-08-L-D-RA Pin Header

Samtec TSW-102-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 12P1267 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
12P1267
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 12P1267
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803390 12P1267
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (F) B/H St. Connector for RG316 Cable - ET-SFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details