Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec TSW-101-15-G-S

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 39P9332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
39P9332
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 39P9332
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec - 38AH2968 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec
38AH2968
Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec 38AH2968
CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39P9332 38AH2968
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec Conn Unshrd Hdr Hdr 1 Pos Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data