Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec TSW-101-15-F-D

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 85T7712 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
85T7712
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 85T7712
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7712
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details