The Connector Header 79P2752 from Samtec features a 3-position, 3-row configuration designed for board-to-board applications. It utilizes a through-hole termination type and is part of the TSW series. The connector is compatible with various mating connectors, including SSW, SSQ, and BCS types. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with values up to 6.3 A. This product is ideal for applications requiring reliable electrical connections in compact spaces.
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P2752 |
| Product Name | Connector, Header, 3Pos, 3Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |