The Connector Header 79P2726 from Samtec features a 2-position, 2-row configuration with a pitch spacing of 2.54 mm (0.100"). It is designed for through-hole mounting and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC for SSW. It is RoHS compliant and lead-free solderable for specific versions. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable board-to-board connections.
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P2726 |
| Product Name | Connector, Header, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |