Samtec Inc. PCB Headers TSW-101-06-G-S

Description
Samtec TSW-101-06-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-101-06-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001672 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001672
PCB Headers 2001672
Samtec TSW-101-06-G-S Pin Header

Samtec TSW-101-06-G-S Pin Header

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 12P1182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
12P1182
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 12P1182
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001672 12P1182
Product Name PCB Headers Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data