Samtec Inc. PCB Headers TST-117-01-T-D

Description
Samtec TST-117-01-T-D PCB Header
Request a Quote Datasheet
Description
Samtec TST-117-01-T-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644578 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644578
PCB Headers 644578
Samtec TST-117-01-T-D PCB Header

Samtec TST-117-01-T-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec - 79P2257 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
79P2257
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec 79P2257
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644578 79P2257
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 147086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details