The Header, 34 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for wire-to-board applications. It features a pitch spacing of 2.54 mm and is part of the TST series. The header is constructed with a black glass-filled polyester insulator and has a terminal material of phosphor bronze, with plating options available in gold or tin over nickel. It supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The product is RoHS compliant and has an insulation resistance of 5000 MΩ minimum. It is suitable for wave soldering and has a flammability rating of UL 94V-O. This header is compatible with IDSD and SMSD connectors, making it a versatile choice for various engineering projects.
HEADER, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P2242 |
| Product Name | Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |