The Header, 2.54mm, Boxed, 2x12 Position (part number 79P2052) from Samtec features a pitch spacing of 2.54mm and consists of 24 contacts arranged in two rows. It is designed for through-hole right-angle termination, making it suitable for wire-to-board applications. The insulator material is black glass-filled polyester, providing durability and resistance to environmental factors. The header has a current rating of 3.4 A per pin and operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It is RoHS compliant and has an insulation resistance of 5000 MΩ minimum. The product is available with various plating options, including gold and tin, and is recognized for its UL 94V-O flammability rating.
CONN HEADER R/A 24POS 2.54MM
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Wire-to-Boar
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TST-112-04-T-D-RA | 79P2052 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |