Samtec Inc. Headers, Male Pins TST-110-01-G-D

Description
CONN HEADER VERT 20POS 2.54MM
Datasheet
Description
CONN HEADER VERT 20POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TST-110-01-G-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TST-110-01-G-D
Headers, Male Pins TST-110-01-G-D
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 01AC2173 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
01AC2173
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 01AC2173
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TST-110-01-G-D 01AC2173
Product Name Headers, Male Pins Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 102969-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.2 kilovolts
View Details
2 suppliers
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145891-0321J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details