Samtec Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules TST-108-05-S-D-RA

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
 - LT1014DN#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
View Details
6GHz Rf Amplifier - 860-QPL9503TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details