Samtec Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins TST-107-01-G-D

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Flex Stack, TST Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: Flex Stack, TST
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 14
Number of Rows: 2

Buy Now Datasheet
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC7139
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC7139
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TST Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC7139
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Contacts Pitch 2.54 mm (0.1000 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-218-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details