Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST-102-02-T-S

Description
Win Source Part Number: 1096420-TST-102-02-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TST Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.165" (4.19mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): 22-27-2021; 22-03-2021; 640454-2; 22-28-4020; 640452-2; 2-644861-2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TST-102
Request a Quote
Description
Win Source Part Number: 1096420-TST-102-02-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TST Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.165" (4.19mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): 22-27-2021; 22-03-2021; 640454-2; 22-28-4020; 640452-2; 2-644861-2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TST-102
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1096420-TST-102-02-T-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1096420-TST-102-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1096420-TST-102-02-T-S
Win Source Part Number: 1096420-TST-102-02-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TST Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.165" (4.19mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): 22-27-2021; 22-03-2021; 640454-2; 22-28-4020; 640452-2; 2-644861-2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TST-102

Win Source Part Number: 1096420-TST-102-02-T-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, TST
Number of Positions: 2
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.165" (4.19mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 22-27-2021; 22-03-2021; 640454-2; 22-28-4020; 640452-2; 2-644861-2;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TST-102

Buy Now
Shrouded Pcb Headers, 0.100 Pitch Samtec - 79P1430 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Pcb Headers, 0.100 Pitch Samtec
79P1430
Shrouded Pcb Headers, 0.100 Pitch Samtec 79P1430
Shrouded PCB Headers, 0.100" pitch

Shrouded PCB Headers, 0.100" pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1096420-TST-102-02-T-S 79P1430
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Shrouded Pcb Headers, 0.100 Pitch Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH11005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details