Samtec Inc. Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec TSS-136-01-L-D

Description
HEADER, 2.54MM, BOXED, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec - 79P0572 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec
79P0572
Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec 79P0572
HEADER, 2.54MM, BOXED, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0572
Product Name Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - 8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details