Samtec Inc. Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec TSS-132-03-T-D

Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec - 79P0534 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
79P0534
Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec 79P0534
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0534
Product Name Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products