The Header, 2.54mm, Boxed, 2x32 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 64 contacts arranged in two rows and utilizes a through-hole termination type. The connector is shrouded for added protection and is RoHS compliant. The insulator material is black glass-filled polyester or natural PCT for high-temperature variants, providing durability and reliability. It has an insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The product is suitable for various applications, including those requiring high mechanical stability, and is compatible with multiple mating connectors.
HEADER, 2.54MM, BOXED, 2X32 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P0513 |
| Product Name | Header, 2.54Mm, Boxed, 2X32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |