Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-115-04-T-D-LA

Description
CONN HEADER R/A 30POS 2.54MM
Datasheet
Description
CONN HEADER R/A 30POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSS-115-04-T-D-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-115-04-T-D-LA
CONN HEADER R/A 30POS 2.54MM

CONN HEADER R/A 30POS 2.54MM

Supplier's Site
Header,30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P0161 - Newark, An Avnet Company
Chicago, IL, United States
Header,30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P0161
Header,30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P0161
HEADER,30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSS-115-04-T-D-LA 79P0161
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header,30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104483-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers