Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-113-02-L-D

Description
CONN HEADER VERT 26POS 2.54MM
Datasheet
Description
CONN HEADER VERT 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSS-113-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-113-02-L-D
CONN HEADER VERT 26POS 2.54MM

CONN HEADER VERT 26POS 2.54MM

Supplier's Site
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec - 79P0063 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
79P0063
Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec 79P0063
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSS-113-02-L-D 79P0063
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products