Manufacturer: Samtec Inc.
Win Source Part Number: 798511-TSS-113-01-L-
Series: Flex Stack, TSS
Packaging: Tube
Number of Positions: 26
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: TSS
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Overall Contact Length: 0.480" (12.19mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Contact Length - Mating: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): A-TSS-113-01-G-D; A-TSS-113-01-F-D; A-TSS-113-01-S-D; A-TSS-113-01-L-D;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CONN HEADER VERT 26POS 2.54MM Product overview: TSS-113-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSS-113-01-L-D can be used for catalog matching and distributor lookup.
HEADER, 2.54MM, BOXED, 2X13 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2001658 | 798511-TSS-113-01-L-D | 314-TSS-113-01-L-D | 79P0050 |
| Product Name | PCB Headers | Rectangular Connectors - TSS-113-01-L-D | Electronic Connector | Header, 2.54Mm, Boxed, 2X13 Position; Connector Systems Samtec |
| Geometry | Straight; Straight |