Samtec Inc. Header,22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TSS-111-01-S-D

Description
HEADER,22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Description
HEADER,22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header 78P9968 features 22 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the TSS series and is RoHS compliant. It offers a high insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with various plating options available. This product is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header 78P9968 features 22 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the TSS series and is RoHS compliant. It offers a high insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with various plating options available. This product is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header,22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 78P9968 - Newark, An Avnet Company
Chicago, IL, United States
Header,22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
78P9968
Header,22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 78P9968
HEADER,22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P9968
Product Name Header,22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data