Samtec Inc. PCB Headers TSS-110-01-L-D

Description
HEADER TH 20POS 2.54MM 2 ROW
Request a Quote Datasheet
Description
HEADER TH 20POS 2.54MM 2 ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001657 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001657
PCB Headers 2001657
HEADER TH 20POS 2.54MM 2 ROW

HEADER TH 20POS 2.54MM 2 ROW

Supplier's Site
Rectangular Connectors - TSS-110-01-L-D - 937796-TSS-110-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSS-110-01-L-D
937796-TSS-110-01-L-D
Rectangular Connectors - TSS-110-01-L-D 937796-TSS-110-01-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 937796-TSS-110-01-L- D Series: Flex Stack, TSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSS-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM10827, TSS-110-01-L-D-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 937796-TSS-110-01-L-D
Series: Flex Stack, TSS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 20 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TSS-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10827, TSS-110-01-L-D-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSS-110-01-L-D
Electronic Connector 314-TSS-110-01-L-D
CONN HEADER VERT 20POS 2.54MM Product overview: TSS-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSS-110-01-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: TSS-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSS-110-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec - 78P9880 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
78P9880
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec 78P9880
HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001657 937796-TSS-110-01-L-D 314-TSS-110-01-L-D 78P9880
Product Name PCB Headers Rectangular Connectors - TSS-110-01-L-D Electronic Connector Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2A-6842 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers