Samtec Inc. Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec TSS-107-04-T-D-RA

Description
HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Flex Stack TSS Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Flex Stack TSS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec - 78P9760 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec
78P9760
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec 78P9760
HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Flex Stack TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Flex Stack TSS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P9760
Product Name Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details