Samtec Inc. PCB Headers TSS-105-04-T-D-RA

Description
Samtec TSS-105-04-T-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TSS-105-04-T-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001651
PCB Headers 2001651
Samtec TSS-105-04-T-D-RA PCB Header

Samtec TSS-105-04-T-D-RA PCB Header

Supplier's Site
PCB Headers - 2001652 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001652
PCB Headers 2001652
Samtec TSS-105-04-T-D-RA PCB Header

Samtec TSS-105-04-T-D-RA PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 78P9646 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
78P9646
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 78P9646
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001651 78P9646
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details