Samtec Inc. Header, 2.54Mm, Smd, 76 Position; Connector Systems Samtec TSM-138-01-S-DV

Description
HEADER, 2.54MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 76 Position (part number 84T1334) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows with a total of 76 contacts. It utilizes surface mount technology and is available in both gold and tin plating options. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is also recognized for high mating cycles, enhancing its longevity in various projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 76 Position (part number 84T1334) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows with a total of 76 contacts. It utilizes surface mount technology and is available in both gold and tin plating options. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is also recognized for high mating cycles, enhancing its longevity in various projects.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 76 Position; Connector Systems Samtec - 84T1334 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 76 Position; Connector Systems Samtec
84T1334
Header, 2.54Mm, Smd, 76 Position; Connector Systems Samtec 84T1334
HEADER, 2.54MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 76 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1334
Product Name Header, 2.54Mm, Smd, 76 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products