The Samtec TSM series header, part number 85T7697, is a surface mount device (SMD) connector with a pitch spacing of 2.54 mm and 35 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating over nickel. It supports an operating temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable. It is suitable for high mating cycles and has a current rating of up to 5.4 A per pin, depending on the mating connector. The header is also available with various post heights and optional features such as alignment pins and locking clips.
HEADER, 2.54MM, SMD, 35 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T7697 |
| Product Name | Header, 2.54Mm, Smd, 35 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |