Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-135-02-L-SV

Description
CONN HEADER SMD 35POS 2.54MM
Datasheet
Description
CONN HEADER SMD 35POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-135-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-135-02-L-SV
CONN HEADER SMD 35POS 2.54MM

CONN HEADER SMD 35POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X35 Position; Connector Systems Samtec - 78P8845 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X35 Position; Connector Systems Samtec
78P8845
Header, 2.54Mm, Smd, 1X35 Position; Connector Systems Samtec 78P8845
HEADER, 2.54MM, SMD, 1X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-135-02-L-SV 78P8845
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details