The Header, 2.54mm, SMD, Right Angle, 68 Position (part number 78P8760) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 68 contacts, making it suitable for high-density connections. The connector is compliant with RoHS standards and is available with various plating options, including gold and tin. This product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. The header is designed for high mating cycles and is lead-free solderable, making it suitable for modern manufacturing processes. It is compatible with a variety of board and cable mates, enhancing its versatility in different applications. The product also offers options for alignment pins and locking clips, which can be beneficial for specific assembly requirements.
HEADER, 2.54MM, SMD, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8760 |
| Product Name | Header, 2.54Mm, Smd, Right Angle, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |