Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-132-02-T-DV-P

Description
CONN HEADER SMD 64POS 2.54MM
Datasheet
Description
CONN HEADER SMD 64POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-132-02-T-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-132-02-T-DV-P
CONN HEADER SMD 64POS 2.54MM

CONN HEADER SMD 64POS 2.54MM

Supplier's Site
Header, 64 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8583 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8583
Header, 64 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8583
HEADER, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-132-02-T-DV-P 78P8583
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 64 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details