The 75 Ohm Connector, SMA Straight Plug from PIC Wire & Cable is designed for applications requiring a reliable connection with a nominal impedance of 50 Ohms. It operates effectively within a frequency range of up to 3 GHz and has a voltage rating of 250 VRMS. The connector features a stainless steel body and brass components, ensuring durability and performance. It is RoHS compliant and adheres to MIL-STD 348 standards. Weighing 0.23 ounces (6.52 grams), it includes a heat shrink for strain relief and moisture protection. Installation requires specific crimp tooling, with recommended tools and dies provided for proper termination. This connector is suitable for various military and commercial applications.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190714 |
| Product Name | 75 Ohm Connector, SMA Straight Plug |
| Connector Type | SMA |