The Samtec Header, part number 78P8449, features 31 contacts arranged in a single row with a surface mount design and a pitch spacing of 2.54 mm. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C, depending on the plating option selected. The header is available with various plating options, including gold and tin, and is suitable for lead-free soldering. This component is designed for board-to-board applications and is compatible with a range of mating connectors, making it versatile for various engineering projects.
HEADER, 31 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8449 |
| Product Name | Header, 31 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |