The Header, 2.54mm, SMD, 2X30 Position (part number 78P8366) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 60 contacts arranged in two rows. It features surface mount termination and is part of the TSM series. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports a voltage rating of 475 VAC and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is suitable for high mating cycles and is compatible with various board and cable mates, making it versatile for different applications.
HEADER, 2.54MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8366 |
| Product Name | Header, 2.54Mm, Smd, 2X30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |